DigiKey Analog Switches, Multiplexers, Demultiplexers 505-ADG738BRUZ-ND

Description
1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 505-ADG738BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
505-ADG738BRUZ-ND
Analog Switches, Multiplexers, Demultiplexers 505-ADG738BRUZ-ND
1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP

1 Circuit IC Switch 8:1 4.5Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 505-ADG738BRUZ-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2.7 to 5.5 volts
Ron 4.5 ohms
Bandwidth 65 MHz
tON 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-MAX314ESE+TCT-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 4.5 to 30 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14594EEWL+TDKR-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.3800 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14689AETB+TCT-ND - DigiKey
Specs
Configuration 4:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.4500 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-DG409DY+TTR-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 5 to 30 volts
Ron 100 ohms
View Details