2 Circuit IC Switch 16:1 5.5Ohm 48-TQFP (7x7)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG726BSUZ-REELDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 5.5 ohms |
| Bandwidth | 34 MHz |