1 Circuit IC Switch 4:1 10Ohm 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG5404BRUZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 10 ohms |
| Bandwidth | 54 MHz |
| tON | 185 ns |