2 Circuit IC Switch 4:1 335Ohm 20-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG5249FBCPZ-RL7CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 5 to 44 volts |
| Ron | 335 ohms |
| Bandwidth | 320 MHz |
| tON | 245 ns |