2 Circuit IC Switch 8:1 160Ohm 32-LFCSP (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG5207BCPZ-RL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 9 to 40 volts |
| Ron | 160 ohms |
| Bandwidth | 145 MHz |
| tON | 230 ns |