DigiKey Analog Switches, Multiplexers, Demultiplexers 505-ADG1636BCPZ-REELDKR-ND

Description
2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 505-ADG1636BCPZ-REELDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
505-ADG1636BCPZ-REELDKR-ND
Analog Switches, Multiplexers, Demultiplexers 505-ADG1636BCPZ-REELDKR-ND
2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)

2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 505-ADG1636BCPZ-REELDKR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 3.3 to 16 volts
Ron 1.1 ohms
Bandwidth 27 MHz
tON 95 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 175-MAX4780ETE+TTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.6 to 4.2 volts
Ron 1 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX4701ETE+TCT-ND - DigiKey
Specs
Configuration 2:2
Supply Voltage (VS) 1.8 to 5.5 volts
Ron 75 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX20336AEFT+TDKR-ND - DigiKey
Specs
Configuration 1:1
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.3300 ohms
View Details
Analog Switches, Multiplexers, Demultiplexers - 175-MAX14689AETB+TCT-ND - DigiKey
Specs
Configuration 4:2
Supply Voltage (VS) 1.6 to 5.5 volts
Ron 0.4500 ohms
View Details