3 Circuit IC Switch 2:1 4.5Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1633BRUZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 3.3 to 16 volts |
| Ron | 4.5 ohms |
| Bandwidth | 109 MHz |
| tON | 38 ns |