4 Circuit IC Switch 1:1 1.1Ohm 16-LFCSP-VQ (4x4)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1611BCPZ-REEL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Closed (NC) |
| Supply Voltage (VS) | 3.3 to 16 volts |
| Ron | 1.1 ohms |
| Bandwidth | 38 MHz |