1 Circuit IC Switch 4:1 1.8Ohm 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1404YRUZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 4.5 to 16.5 volts |
| Ron | 1.8 ohms |
| Bandwidth | 55 MHz |
| tON | 120 ns |