2 Circuit IC Switch 2:1 190Ohm 12-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1236YCPZ-500RL7TR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 190 ohms |
| Bandwidth | 1000 MHz |
| tON | 150 ns |