4 Circuit IC Switch 2:1 190Ohm 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1234YRUZ-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 5 to 16.5 volts |
| Ron | 190 ohms |
| Bandwidth | 900 MHz |
| tON | 140 ns |