DigiKey
Analog to Digital Converters (ADC)
505-ADFS7124-8BBCPZ-ND
Description
IC ADC 24BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 24BIT 32-LFCSP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-ADFS7124-8BBCPZ-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Serial; SPI; Microwire
|
|
Package Type
|
32-VFQFN Exposed Pad, CSP
|
|
Packing Method
|
Tray
|
|
Pins
|
32
|
|
Resolution
|
24 bits
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"20-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
8 bits
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
68-CLCC
Packing Method
Tray
View Details
Interface Type
SPI; SPI
Package Type
14-WFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details