Prescaler (RF) IC 18GHz 1 16-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-ADF5000BCPZ-RL7CT-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Prescaler (RF); Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3 to 3.6 volts |