IC 13GHz 1 24-WFQFN Exposed Pad, CSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-ADF4159CCPZ-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS |
| Package Type | Surface Mount; 24-WFQFN Exposed Pad, CSP |
| Supply Voltage | 1.62 to 3.45 volts |