DigiKey Analog to Digital Converters (ADC) 505-ADAQ7988BCCZ-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-LGA (5x4)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-LGA (5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-ADAQ7988BCCZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-ADAQ7988BCCZ-ND
Analog to Digital Converters (ADC) 505-ADAQ7988BCCZ-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 24-LGA (5x4)

16 Bit Analog to Digital Converter 1 Input 1 SAR 24-LGA (5x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-ADAQ7988BCCZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire
Package Type 24-FLGA
Packing Method Tray
Pins 24
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX187BCWE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11617EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details