14 Bit Digital to Analog Converter 1 28-TSSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD9744ARUZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tube |
| Resolution | 14 bits |