12 Bit Digital to Analog Converter 1 32-LFCSP-VQ (5x5)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD9706BCPZRL7CT-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | 32-VFQFN Exposed Pad, CSP |
| Packing Method | Cut Tape (CT) |
| Pins | 32 |
| Resolution | 12 bits |