DigiKey Analog to Digital Converters (ADC) 505-AD9681BBCZ-125-ND

Description
14 Bit Analog to Digital Converter 8 Input 4 Pipelined 144-CSPBGA (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 8 Input 4 Pipelined 144-CSPBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD9681BBCZ-125-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD9681BBCZ-125-ND
Analog to Digital Converters (ADC) 505-AD9681BBCZ-125-ND
14 Bit Analog to Digital Converter 8 Input 4 Pipelined 144-CSPBGA (10x10)

14 Bit Analog to Digital Converter 8 Input 4 Pipelined 144-CSPBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD9681BBCZ-125-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 144-LFBGA, CSPBGA
Packing Method Tray
Pins 144
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details