Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 72-LFCSP-VQ (10x10)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-AD9523BCPZ-REEL7TR-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; HSTL; LVCMOS |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad, CSP |
| Supply Voltage | 1.71 to 3.46 volts |