DigiKey Analog to Digital Converters (ADC) 505-AD9271BSVZRL-40TR-ND

Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD9271BSVZRL-40TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD9271BSVZRL-40TR-ND
Analog to Digital Converters (ADC) 505-AD9271BSVZRL-40TR-ND
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD9271BSVZRL-40TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tape Reel
Pins 100
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ADC0820CCM+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11136ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4129-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details