DigiKey Analog to Digital Converters (ADC) 505-AD9271BSVZ-50-ND

Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD9271BSVZ-50-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD9271BSVZ-50-ND
Analog to Digital Converters (ADC) 505-AD9271BSVZ-50-ND
12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD9271BSVZ-50-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tray
Pins 100
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865001RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1283-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11136ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details