DigiKey Analog to Digital Converters (ADC) 505-AD9249BBCZ-65-ND

Description
14 Bit Analog to Digital Converter 16 Input 1 Pipelined 144-CSPBGA (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 16 Input 1 Pipelined 144-CSPBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD9249BBCZ-65-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD9249BBCZ-65-ND
Analog to Digital Converters (ADC) 505-AD9249BBCZ-65-ND
14 Bit Analog to Digital Converter 16 Input 1 Pipelined 144-CSPBGA (10x10)

14 Bit Analog to Digital Converter 16 Input 1 Pipelined 144-CSPBGA (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD9249BBCZ-65-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 144-LFBGA, CSPBGA
Packing Method Tray
Pins 144
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4088BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4052BCPZ-R2DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details