DigiKey Analog to Digital Converters (ADC) 505-AD9239BCPZ-170-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD9239BCPZ-170-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD9239BCPZ-170-ND
Analog to Digital Converters (ADC) 505-AD9239BCPZ-170-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 72-LFCSP-VQ (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD9239BCPZ-170-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 72-VFQFN Exposed Pad, CSP
Packing Method Tray
Pins 72
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1278-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details