8 Bit Analog to Digital Converter 3, 4 Input 1 SAR SOT-23-8
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7999YRJZ-1500RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C |
| Package Type | SOT-23-8 |
| Packing Method | Tape Reel |
| Resolution | 8 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |