DigiKey Analog to Digital Converters (ADC) 505-AD7984BRMZ-RL7TR-ND

Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7984BRMZ-RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7984BRMZ-RL7TR-ND
Analog to Digital Converters (ADC) 505-AD7984BRMZ-RL7TR-ND
18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

18 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7984BRMZ-RL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
Resolution 18 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11601EKA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4131-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11614EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4116BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details