DigiKey Analog to Digital Converters (ADC) 505-AD7910AKSZ-500RL7DKR-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7910AKSZ-500RL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7910AKSZ-500RL7DKR-ND
Analog to Digital Converters (ADC) 505-AD7910AKSZ-500RL7DKR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

10 Bit Analog to Digital Converter 1 Input 1 SAR SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7910AKSZ-500RL7DKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Digi-Reel®
Pins 6
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC1863LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9169003MXA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details