8 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7908BRUZ-REELCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Cut Tape (CT) |
| Resolution | 8 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |