16 Bit Analog to Digital Converter 2 Input 2 SAR 20-QSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7902BRQZ-RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | SSOP; "20-SSOP (0.154"", 3.90mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 16 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |