DigiKey Analog to Digital Converters (ADC) 505-AD7884AQ-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 Flash 40-Cerdip
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 Flash 40-Cerdip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7884AQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7884AQ-ND
Analog to Digital Converters (ADC) 505-AD7884AQ-ND
16 Bit Analog to Digital Converter 1 Input 1 Flash 40-Cerdip

16 Bit Analog to Digital Converter 1 Input 1 Flash 40-Cerdip

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7884AQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "40-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4008BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX187BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details