DigiKey Analog to Digital Converters (ADC) 505-AD7787BRMZ-ND

Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7787BRMZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7787BRMZ-ND
Analog to Digital Converters (ADC) 505-AD7787BRMZ-ND
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP

24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7787BRMZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2308CUF#TRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 24-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9474301MXA-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11195ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details