DigiKey Analog to Digital Converters (ADC) 505-AD7779ACPZ-RLTR-ND

Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7779ACPZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7779ACPZ-RLTR-ND
Analog to Digital Converters (ADC) 505-AD7779ACPZ-RLTR-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7779ACPZ-RLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial; Serial
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-8876404XX-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4008BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details