DigiKey Analog to Digital Converters (ADC) 505-AD7770ACPZ-RLCT-ND

Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7770ACPZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7770ACPZ-RLCT-ND
Analog to Digital Converters (ADC) 505-AD7770ACPZ-RLCT-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7770ACPZ-RLCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11606EUA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details