DigiKey Analog to Digital Converters (ADC) 505-AD7770ACPZ-ND

Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7770ACPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7770ACPZ-ND
Analog to Digital Converters (ADC) 505-AD7770ACPZ-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LFCSP (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7770ACPZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 64-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1415EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4684BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 161-LTC2315HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details