DigiKey Analog to Digital Converters (ADC) 505-AD7768BSTZ-RLCT-ND

Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7768BSTZ-RLCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7768BSTZ-RLCT-ND
Analog to Digital Converters (ADC) 505-AD7768BSTZ-RLCT-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7768BSTZ-RLCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type LFQP; 64-LQFP
Packing Method Cut Tape (CT)
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11127ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details