DigiKey Analog to Digital Converters (ADC) 505-AD7768-4BSTZ-RLTR-ND

Description
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7768-4BSTZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7768-4BSTZ-RLTR-ND
Analog to Digital Converters (ADC) 505-AD7768-4BSTZ-RLTR-ND
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7768-4BSTZ-RLTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type LFQP; 64-LQFP
Packing Method Tape Reel
Pins 64
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4684BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details