24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-LFCSP (5x4)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7768-1BCPZ-RL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial, SPI |
| Package Type | 28-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 28 |
| Resolution | 24 bits |