24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7766BRUZ-2-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tube |
| Resolution | 24 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |