DigiKey Analog to Digital Converters (ADC) 505-AD7764BRUZ-REEL7TR-ND

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7764BRUZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7764BRUZ-REEL7TR-ND
Analog to Digital Converters (ADC) 505-AD7764BRUZ-REEL7TR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7764BRUZ-REEL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11617EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 1127-1648-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Pins 48
View Details
Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details