DigiKey Analog to Digital Converters (ADC) 505-AD7734BRUZ-ND

Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7734BRUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7734BRUZ-ND
Analog to Digital Converters (ADC) 505-AD7734BRUZ-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7734BRUZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 24 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX187BCWE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details