16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 44-MQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7723BSZ-REELTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI |
| Package Type | 44-QFP |
| Packing Method | Tape Reel |
| Pins | 44 |
| Resolution | 16 bits |