DigiKey Analog to Digital Converters (ADC) 505-AD7708BRZ-REEL7TR-ND

Description
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7708BRZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7708BRZ-REEL7TR-ND
Analog to Digital Converters (ADC) 505-AD7708BRZ-REEL7TR-ND
16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC

16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7708BRZ-REEL7TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4086BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX11410ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4003BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4011BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details