16 Bit Analog to Digital Converter 1 Input 1 SAR 8-LFCSP-WD (3x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7683BCPZRL7TR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 8-VDFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 8 |
| Resolution | 16 bits |