DigiKey Analog to Digital Converters (ADC) 505-AD7654ASTZ-ND

Description
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 48-LQFP (7x7)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7654ASTZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7654ASTZ-ND
Analog to Digital Converters (ADC) 505-AD7654ASTZ-ND
16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 48-LQFP (7x7)

16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7654ASTZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type LFQP; 48-LQFP
Packing Method Tray
Pins 48
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1111EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details