16 Bit Analog to Digital Converter 16 Input 2 SAR 80-LQFP (14x14)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7616BSTZ-RLDKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI; Microwire |
| Package Type | 80-LQFP |
| Packing Method | Digi-Reel® |
| Pins | 80 |
| Resolution | 16 bits |