10 Bit Digital to Analog Converter 1 16-CERDIP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD7533SQ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | "16-CDIP (0.300"", 7.62mm)" |
| Packing Method | Tube |
| Resolution | 10 bits |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |