DigiKey Analog to Digital Converters (ADC) 505-AD7490BCPZ-ND

Description
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-VQ (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-VQ (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7490BCPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7490BCPZ-ND
Analog to Digital Converters (ADC) 505-AD7490BCPZ-ND
12 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-VQ (5x5)

12 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-VQ (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7490BCPZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; Microwire
Package Type 32-VFQFN Exposed Pad, CSP
Packing Method Tray
Pins 32
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4632-24BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD1671KQ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details