12 Bit Analog to Digital Converter 4 Input 2 SAR 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7388BCPZ-RLTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Serial |
| Package Type | 16-WFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 16 |
| Resolution | 12 bits |