14 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7384BCPZ-RL7DKR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 16-WFQFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 16 |
| Resolution | 14 bits |