14 Bit Analog to Digital Converter 4 Input 4 SAR 24-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-AD7381-4BCPZ-RLTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 24-UFQFN Exposed Pad, CSP |
| Packing Method | Tape Reel |
| Pins | 24 |
| Resolution | 14 bits |