DigiKey Analog to Digital Converters (ADC) 505-AD7291BCPZ-ND

Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-AD7291BCPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-AD7291BCPZ-ND
Analog to Digital Converters (ADC) 505-AD7291BCPZ-ND
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)

12 Bit Analog to Digital Converter 8 Input 1 SAR 20-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-AD7291BCPZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type 20-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 20
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4004BRMZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4021BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1230BEEG+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details